Status: | Unknown |
---|---|
Series: | 2142 Series |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 5A |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Contact Termination Type | - |
Product Range | 2142 Series |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Stud / Turret |
ADAPTER MINI B-JACK BULK PCK BLK | Pomona Electronics 2142-0# | RS Americas |
Banana Jack, 5A, Turret, Black | Newark Electronics |
BANANA JACK, MINIATURE, 5A, TURRET, BLK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2142-0?
Additional datasheets, footprints and schematics for 2142-0 are listed on our Part Details page. You can also find images and similar parts to 2142-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2142-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2142-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2142-0 fall under?
The 2142-0 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 2142-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2142-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2142-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2142-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2142-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2142-0 often in real-time on the comparison pages.
What if I can't find stock of 2142-0?
You can fill out our help required form which you can use to request a quote for 2142-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.