Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$4.10
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Connector Code | A |
Body Material | PBT GF |
Blank Cavity Position | 13, 23, 28, 3, 38, 27, 31, 34, 16, 19, 20, 40, 17, 24, 41, 18, 22, 26, 36, 12, 15, 25, 29, 37, 39, 2, 21, 44, 45 |
Number of Positions | 46 |
Mating Tab Width | 6.3mm, .025in, .248in, 2.8mm, .11in, .64mm |
Width | 1.71in, 43.5mm |
Height | 36.6mm, 1.44in |
Length | 92mm, 3.62in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 120 |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Strain Relief | No |
Connector System | Wire-to-Board |
Sealable | Yes |
Connector Style | Housing for female terminals |
Where can I find additional details, specifications and documents for a 2141968-7?
Additional datasheets, footprints and schematics for 2141968-7 are listed on our Part Details page. You can also find images and similar parts to 2141968-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141968-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141968-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141968-7 fall under?
The 2141968-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2141968-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141968-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141968-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141968-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2141968-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141968-7 often in real-time on the comparison pages.
What if I can't find stock of 2141968-7?
You can fill out our help required form which you can use to request a quote for 2141968-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.