Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G2623-A305 |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.13
|
68,645
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
68,645
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
68,645
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
68,645
in stock
|
Buy Now | |
Farnell
from US$1.51
|
55,000
in stock
|
Buy Now | |
TE Store
from US$0.90
|
740
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | E |
Cable Exit Angle | 180° |
Color | Brown |
Number of Positions | 23 |
Width | 24.7mm, .972in |
Length | 30mm, 1.18in |
Height | 20.05mm, .789in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 770 |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Automotive Connectors Harness Hsg(Gem)23P |Amp Te Connectivity 2-1419158-2 | Newark Electronics |
Automotive Connectors HARNESS HSG(GEM)23P | Rapid Electronics |
TE Connectivity GET 0.64 mm (Global Electronic Technology) Connector System | Distrelec |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
HARNESS HSG(GEM)23P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm .64 mm Mating Tab Width: .025 in .11 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 23 Housing for Female Terminals 2.8 mm .025" | Get .64 Connector System & Connector Hsg | Part Number: 2-1419158-2 | Internal Number: 2-1419158-2 | Alias Number: V23542-G2623-A305 | TE Connectivity | TE Store |
Conn Housing PL 23 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1419158-2?
Additional datasheets, footprints and schematics for 2-1419158-2 are listed on our Part Details page. You can also find images and similar parts to 2-1419158-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419158-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419158-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419158-2 fall under?
The 2-1419158-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1419158-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419158-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419158-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419158-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1419158-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419158-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1419158-2?
You can fill out our help required form which you can use to request a quote for 2-1419158-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.