Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419130-7 |
Weight | 3g, .1058oz |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | Nickel-Titanium Alloy |
Contact Plating Material | AgNi Alloy |
Contact Current Class | 0 – 2 A |
Terminal Type | Solder, PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating | 1A |
Contact Number of Poles | 1 |
Height | 9.9mm, .39in |
Length | .492in, 12.5mm |
Height Class (Mechanical) | 9 – 10 mm |
Length Class (Mechanical) | 12 – 14 mm |
Insulation Clearance Between Contact and Coil | 2mm, .079in |
Width Class (Mechanical) | 6 – 8 mm |
Width | .29in, 7.5mm |
Insulation Clearance Class | 0 – 2.5mm |
Contact Voltage Rating | 24VDC, 120VAC |
Coil Voltage Rating | 24VDC |
Coil Resistance | 3840Ω |
Actuating System | AC/DC |
Coil Magnetic System | Monostable, AC/DC |
Contact Limiting Short-Time Current | 1A |
Contact Switching Load (Min) | 1mA @ 1V |
Insulation Creepage Class | 0 – 1.5mm |
Contact Limiting Breaking Current | 1A |
Contact Limiting Making Current | 1A |
Insulation Initial Dielectric Between Open Contacts | 400Vrms |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Switching Voltage (Max) | 30VDC, 120VAC |
Coil Power Rating (DC) | 150mW |
Contact Limiting Continuous Current | 1A |
Coil Power Rating Class | 100 – 150 mW |
Power Consumption | 150mW |
Insulation Creepage Between Contact and Coil | 1.5mm, .059in |
Mounting Type | Printed Circuit Board |
Performance Type | Sensitive |
Packaging Method | Tube, Box & Tube |
Relay Type | Signal PCB Relay TSC |
Relay Style | TSC Signal Relay |
Product Type | Relay |
Isolation (HF Parameter) | -30.6dB @ 100MHz, -13.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.5dB @ 900MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 80°C, 176°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTII |
Operating Temperature Range | -30 – 80°C |
Electromechanical Relay SPDT 1A 24VDC 3.84KOhm Through Hole | Avnet America |
SIGNAL RELAY 24V 1A 1CO THT | TTI Europe |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 2-1419130-7?
Additional datasheets, footprints and schematics for 2-1419130-7 are listed on our Part Details page. You can also find images and similar parts to 2-1419130-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419130-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419130-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419130-7 fall under?
The 2-1419130-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1419130-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419130-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419130-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419130-7 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 2-1419130-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419130-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1419130-7?
You can fill out our help required form which you can use to request a quote for 2-1419130-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.