Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419108-8 |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.96
|
849
in stock
|
Buy Now | |
element14
from US$3.46
|
849
in stock
|
Buy Now | |
Future Electronics
from US$3.41
|
-
|
Buy Now | |
Avnet America
from US$3.39
|
-
|
Buy Now | |
RS Americas
from US$6.08
|
-
|
Buy Now | |
TTI Europe
from US$2.97
|
-
|
Buy Now | |
Richardson RFPD
from US$2.14
|
-
|
Buy Now | |
Sager
from US$3.64
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Coil Power Rating Class | 400 – 500mW |
Insulation Creepage Class | 8mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Making Current | 30A |
Coil Voltage Rating | 5VDC |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Resistance | 62Ω |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating DC | 403mW |
Contact Limiting Continuous Current | 16A |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Power Relay, Spdt, 5Vdc, 16A, Tht Rohs Compliant: Yes |Potter&brumfield Te Connectivity 2-1419108-8 | Newark Electronics |
POWER RELAY, SPDT, 5VDC, 16A, THT | element14 |
RT1 Series 16 A SPDT 5 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPDT 16A 5VDC 62Ohm Through Hole | Avnet America |
Relay, E-Mech, SPDT, 16A, Ctrl-V 5DC, Vol-Rtg 250/30AC/DC, PCB Mnt, | TE Connectivity 2-1419108-8 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
GENERAL PURPOSE RELAY | Richardson RFPD |
General Purpose Relays SP 16A 5mm 5VDC F | Sager |
Where can I find additional details, specifications and documents for a 2-1419108-8?
Additional datasheets, footprints and schematics for 2-1419108-8 are listed on our Part Details page. You can also find images and similar parts to 2-1419108-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419108-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419108-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419108-8 fall under?
The 2-1419108-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1419108-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419108-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419108-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419108-8 have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1419108-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419108-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1419108-8?
You can fill out our help required form which you can use to request a quote for 2-1419108-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.