Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419106-1 |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.07
|
No stock
|
Buy Now | |
Avnet America
from US$2.12
|
1,245
in stock
|
Buy Now | |
Sager
from US$2.32
|
1,208
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
1,133
in stock
|
Buy Now | |
Heilind Electronics
from US$2.99
|
1,044
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.99
|
244
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
-
|
Buy Now | |
element14
from US$3.26
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Nylon |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Contact Plating Material | Tin |
Socket Type | Printed Circuit Board |
Terminal Length | .184in, 21.44mm |
Pole Configuration | 2 |
Mounting Type | Printed Circuit Board |
For Use With | K10 Relays |
Accessory Type | Socket |
Product Type | Socket |
Terminal Configuration | PC |
Number of Pins | 8 |
Conn Relay Socket SKT 8 POS Solder ST Thru-Hole | Avnet America |
Relay Sockets & Hardware 2 POLE PCB SOCKET | Sager |
K10 Series 2 Position Printed Circuit Board Socket | Future Electronics |
27E489=SOCKET,K10,8,QC.187,NYL | Heilind Electronics |
27E489=Socket,k10,8,qc.187,nyl |Amp Te Connectivity 2-1419106-1 | Newark Electronics |
RELAY SOCKET, 8PIN, 10A, THT | element14 |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-1419106-1?
Additional datasheets, footprints and schematics for 2-1419106-1 are listed on our Part Details page. You can also find images and similar parts to 2-1419106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419106-1 fall under?
The 2-1419106-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2-1419106-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419106-1 have stock available?
Authorised distributors including Avnet America, Sager, Future Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2-1419106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419106-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1419106-1?
You can fill out our help required form which you can use to request a quote for 2-1419106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.