Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Typical Current Rating | 10A |
---|---|
Mating Tab Width | .063in, 1.6mm |
Crimp Type | F-Crimp |
Mating Tab Thickness | .024in, .6mm |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Tab |
Wire Size Search | .35mm² |
Wire Insulation Diameter | 1.2 – 1.6mm, .047 – .063in |
Wire Size | 22AWG, .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | Yes |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Contact Tab Crimp ST Cable Mount | Avnet America |
TAB A 1.6X0.6 CONTACT | TTI Europe |
Where can I find additional details, specifications and documents for a 2141884-3?
Additional datasheets, footprints and schematics for 2141884-3 are listed on our Part Details page. You can also find images and similar parts to 2141884-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141884-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141884-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141884-3 fall under?
The 2141884-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2141884-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141884-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141884-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141884-3 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 2141884-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141884-3 often in real-time on the comparison pages.
What if I can't find stock of 2141884-3?
You can fill out our help required form which you can use to request a quote for 2141884-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.