Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .024in, .6mm |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Mating Tab Width | 1.2mm, .047in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 26AWG, .2mm², .22mm², 25AWG, 23AWG, .17mm², .13mm², 28AWG, 27AWG, 24AWG |
Wire Insulation Diameter | .033 – .047in, .85 – 1.05mm, .033 – .041in, .85 – 1.2mm |
Wire Size | .13 – .17mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Contact Pin Crimp Straight Cable Mount 0.13mm² to 0.22mm² Reel | Avnet America |
TAB 1.2X0.6,0,08-0,15SQMM | Boersig |
Contact Pin Crimp Straight Cable Mount 0.13mm� to 0.22mm� Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2141864-1?
Additional datasheets, footprints and schematics for 2141864-1 are listed on our Part Details page. You can also find images and similar parts to 2141864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141864-1 fall under?
The 2141864-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2141864-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141864-1 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 2141864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141864-1 often in real-time on the comparison pages.
What if I can't find stock of 2141864-1?
You can fill out our help required form which you can use to request a quote for 2141864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.