Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RE034005 |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.45
|
500
in stock
|
Buy Now | |
TTI Europe
from US$1.20
|
43,875
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
5,175
in stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
1,218
in stock
|
Buy Now | |
Schukat Electronic
from US$1.15
|
950
in stock
|
Buy Now | |
element14
from US$3.10
|
567
in stock
|
Buy Now | |
Farnell
from US$1.96
|
567
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
477
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.61
|
406
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
293
in stock
|
Buy Now | |
Distrelec
from US$2.57
|
128
in stock
|
Buy Now | |
RS
from US$2.62
|
31
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,475
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Avnet Asia
from US$1.97
|
-
|
Buy Now | |
Boersig
from US$1.82
|
-
|
Buy Now | |
TE Store
from US$4.35
|
-
|
Buy Now | |
Sager
from US$1.89
|
-
|
Buy Now |
Product Weight | .2116oz, 6g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 6A |
Contact Material | AgNi90/10 |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 4mm, .157in |
Product Length | 20mm, .787in |
Length Class (Mechanical) | 16 – 20mm |
Width Class (Mechanical) | 8 – 10mm |
Product Width | .394in, 10mm |
Product Height | .417in, 10.6mm |
Height Class (Mechanical) | 10 – 11mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Short-Time Current | 6A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 125Ω |
Coil Voltage Rating | 5VDC |
Insulation Initial Resistance | 10000MΩ |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 200mW |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
POWER RELAY 5V 6A 1NO THT | TTI Europe |
General Purpose Relays RE034005 | Rapid Electronics |
RE034005 RELAY | Heilind Electronics |
Relay SPST-NO 6A 5V 125R AgNi | Schukat Electronic |
POWER RELAY, SPST-NO, 6A, 250VAC, TH | element14 |
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole | Future Electronics |
Power Relay, Spst-No, 6A, 250Vac, Th | Newark Electronics |
TE Connectivity - Schrack PCB Power Relay RE 1NO 6A DC 5V 125Ohm | Distrelec |
Power Relay PCB through hole SPST-NO 5 V | RS |
SCR2-1416010-3 | Avnet Abacus |
Special Order: RE034005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 200 mW Coil Resistance: 125 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 200 mW 125 Ω | Power Relay | Part Number: 2-1416010-3 | Internal Number: 2-1416010-3 | Alias Number: RE034005 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1416010-3?
Additional datasheets, footprints and schematics for 2-1416010-3 are listed on our Part Details page. You can also find images and similar parts to 2-1416010-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1416010-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1416010-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1416010-3 fall under?
The 2-1416010-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1416010-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1416010-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1416010-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1416010-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Heilind Electronics, Schukat Electronic and element14 have stock available or on a lead time for 2-1416010-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1416010-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1416010-3?
You can fill out our help required form which you can use to request a quote for 2-1416010-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.