Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.51
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.5mm, .059in |
Length | 1.5354in, 39.05mm |
Height | .827in, 21mm |
Width | 18mm, .709in |
Operating Voltage | 14VAC |
Centerline (Pitch) | 3.33mm, .131in |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Strain Relief | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Connector Housing Sealed Receptacle 2 Position 3.33mm Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2141502-1?
Additional datasheets, footprints and schematics for 2141502-1 are listed on our Part Details page. You can also find images and similar parts to 2141502-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141502-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141502-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141502-1 fall under?
The 2141502-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2141502-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141502-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141502-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141502-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2141502-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141502-1 often in real-time on the comparison pages.
What if I can't find stock of 2141502-1?
You can fill out our help required form which you can use to request a quote for 2141502-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.