Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | 15mm |
---|---|
Drill Bit Size Imperial | - |
Effective Length | 114mm |
Overall Length | 169mm |
Product Range | - |
Drill Bit Type | Twist / Jobber |
Drill Point Angle | 118° |
Drill Point Diameter | 15mm |
External Diameter | 15mm |
Material | HSS-G |
DRILL BIT, DIN338, N HSS, 15MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Replacement, Abs W/Slot For Meter, Models 3710-3731, 6416, & 6417 |Aemc Instruments 2141.50 | Newark Electronics |
Where can I find additional details, specifications and documents for a 214150?
Additional datasheets, footprints and schematics for 214150 are listed on our Part Details page. You can also find images and similar parts to 214150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 214150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 214150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 214150 fall under?
The 214150 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.
Can I view similar or alternative parts?
You can view similar parts to 214150 when available in the Drill Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 214150 you can contact the distributor directly for product support, shipping queries etc.
Is the 214150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 214150 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 214150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 214150 often in real-time on the comparison pages.
What if I can't find stock of 214150?
You can fill out our help required form which you can use to request a quote for 214150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.