2-1414939-2 Switches, Relays & Solenoids by Unknown

RELAY AUTOMOTIVE SPST-NO 12VDC 130A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$58.62

Distributor Stock
Logo for Farnell
Farnell
from US$66.97
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$59.75
85
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$63.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$58.62
-
Buy Now
Logo for element14
element14
from US$66.09
-
Buy Now
Logo for Sager
Sager
from US$66.24
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 12VDC
Contact Current 130A
Product Range -
Relay Mounting Panel
Relay Terminals Screw
Contact Voltage DC Nom 12V
Coil Resistance 37ohm


2-1414939-2 Relays by TE Connectivity

RELAY, AUTOMOTIVE, SPST-NO, 12VDC, 130A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Coil Voltage 12VDC
Contact Current 130A
Contact Configuration SPST-NO
Relay Mounting Panel
Relay Terminals Screw
Contact Voltage DC Nom 12V
Coil Resistance 37ohm
RoHS Compliant Yes

Alternative Descriptions

AUTOMOTIVE RELAY | TTI Europe
Relay, Automotive, Spst-No, 12Vdc, 130A | Newark Electronics
V23132A2001B200-EV-USBX | Avnet America
Automotive Relays V23132A2001B200-EV-USBX | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1414939-2?

Additional datasheets, footprints and schematics for 2-1414939-2 are listed on our Part Details page. You can also find images and similar parts to 2-1414939-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1414939-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1414939-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1414939-2 fall under?

The 2-1414939-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1414939-2 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1414939-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1414939-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1414939-2 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 2-1414939-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1414939-2 often in real-time on the comparison pages.

What if I can't find stock of 2-1414939-2?

You can fill out our help required form which you can use to request a quote for 2-1414939-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay