Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
4,472
in stock
|
Buy Now | |
Rapid Electronics
from US$1.24
|
8,082
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
7,880
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
4,472
in stock
|
Buy Now | |
element14
from US$1.10
|
4,472
in stock
|
Buy Now | |
Boersig
from US$1.01
|
1,982
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
202
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.40
|
47
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Connector Code | A |
Body Material | PBT GF |
Color | Gray |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .02in, .5mm |
Length | 7.6mm, .299in |
Height | 8.2mm, .323in |
Width | .868in, 22.05mm |
Centerline (Pitch) | 1.8mm, .071in |
Degree of Protection | IPX9K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
2POS NANOMQS SOCK HSG ASSY SEALED CODB | Rapid Electronics |
TE Connectivity Conn Housing RCP 2 POS 1.8mm Crimp ST Cable Mount Gray Box Automotive | Distrelec |
Automotive Housing, Rcpt, 2Pos, Gry | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, GRY | element14 |
Conn Housing RCP 2 POS 1.8mm ST Cable Mount Box/Carton | Avnet America |
2POS,NANOMQS,SOCK HSG,ASSY,SEA | TTI Europe |
Where can I find additional details, specifications and documents for a 2141467-2?
Additional datasheets, footprints and schematics for 2141467-2 are listed on our Part Details page. You can also find images and similar parts to 2141467-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141467-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141467-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141467-2 fall under?
The 2141467-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2141467-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141467-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141467-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141467-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2141467-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141467-2 often in real-time on the comparison pages.
What if I can't find stock of 2141467-2?
You can fill out our help required form which you can use to request a quote for 2141467-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.