Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
TTI Europe
from US$0.15
|
273,000
in stock
|
Buy Now | |
Boersig
from US$0.15
|
28,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
11,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,595
in stock
|
Buy Now | |
element14
from US$0.18
|
2
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
For Use With | AMP Automotive Housing Connectors |
Contact Plating | Tin |
RoHS Compliant | Yes |
ELOGED F5700Y75 | TTI Europe |
Automotive Contact, Socket, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet Abacus |
ELO Seal 0.75mm2 crimp socket contact | RS |
20-18 AWG Tin Crimp Stamped Socket Contact Rectangular Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 2-1411573-1?
Additional datasheets, footprints and schematics for 2-1411573-1 are listed on our Part Details page. You can also find images and similar parts to 2-1411573-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1411573-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1411573-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1411573-1 fall under?
The 2-1411573-1 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-1411573-1 when available in the Automotive Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1411573-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1411573-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2-1411573-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 2-1411573-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1411573-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1411573-1?
You can fill out our help required form which you can use to request a quote for 2-1411573-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.