Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
81,650
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
35,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
34,529
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,300
in stock
|
Buy Now | |
element14
from US$0.11
|
1,300
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,300
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Contact female crimp 28-20AWG ELO | RS |
TE Connectivity - AMP Connectors ELOSTD M5300U91 | Distrelec |
ELOSTD M5300U91 Terminal Type: Receptacle Mating Tab Width: .64 mm Mating Tab Width: .025 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle .64 mm .025" | Automotive Terminal | Part Number: 2-1411550-1 | Internal Number: 2-1411550-1 | Alias Number: V23540M5300U91 | TE Connectivity | TE Store |
Automotive Contact, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 2-1411550-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
ELO PCB Connector Contact, Female, Crimp, Tin Plating 20 to 28 AWG | TE Connectivity 2-1411550-1 | RS Americas |
ELOSTD M5300U91 | Boersig |
Where can I find additional details, specifications and documents for a 2-1411550-1?
Additional datasheets, footprints and schematics for 2-1411550-1 are listed on our Part Details page. You can also find images and similar parts to 2-1411550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1411550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1411550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1411550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1411550-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2-1411550-1 have stock available?
Authorised distributors including RS, Distrelec, TE Store, Newark Electronics and element14 have stock available or on a lead time for 2-1411550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1411550-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1411550-1?
You can fill out our help required form which you can use to request a quote for 2-1411550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.