Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V42254A262V18,
V42254A 262V 18 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.54
|
3,193
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
3,193
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
3,193
in stock
|
Buy Now | |
Farnell
from US$0.55
|
2,600
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.47
|
-
|
Buy Now |
Screw Length | 1.178in, 29.9mm |
---|
D-Sub Tools&hardware V42254A1112B237=Sub D |Amp Te Connectivity 2-1393561-8 | Newark Electronics |
D-Sub Tools&Hardware V42254A1112B237=SUB D | Rapid Electronics |
D SUB SCREWLOCKS AND SLIDELOCKS | Farnell |
Connector Accessories D-Sub Jackscrew Black Nickel Over Copper Bulk | Avnet Abacus |
V42254A 262V 18=SUB D SCHRAUBE, D-Sub Locking and Mounting | TE Connectivity 2-1393561-8 | RS Americas |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 2-1393561-8?
Additional datasheets, footprints and schematics for 2-1393561-8 are listed on our Part Details page. You can also find images and similar parts to 2-1393561-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393561-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393561-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393561-8 fall under?
The 2-1393561-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 2-1393561-8 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393561-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393561-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393561-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet Abacus have stock available or on a lead time for 2-1393561-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393561-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1393561-8?
You can fill out our help required form which you can use to request a quote for 2-1393561-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.