Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23535A3280C101 |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.57
|
No stock
|
Buy Now | |
Distrelec
from US$5.37
|
1,411
in stock
|
Buy Now | |
Rapid Electronics
from US$2.18
|
760
in stock
|
Buy Now | |
Boersig
-
|
11,058
in stock
|
Buy Now | |
element14
from US$5.58
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
TE Connectivity Multipole socket DIN 41651, 10Contacts | Distrelec |
CONN, RCPT, 10POS, 2ROW, TH | Farnell |
V23535A3280C101=Bkmod422 Feder | Newark Electronics |
Conn IDC Connector RCP 10 POS 2.54mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Socket |
Product Range | AMP-LATCH |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2-1393531-6?
Additional datasheets, footprints and schematics for 2-1393531-6 are listed on our Part Details page. You can also find images and similar parts to 2-1393531-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393531-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393531-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393531-6 fall under?
The 2-1393531-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1393531-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393531-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393531-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393531-6 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Farnell, Boersig and element14 have stock available or on a lead time for 2-1393531-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393531-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1393531-6?
You can fill out our help required form which you can use to request a quote for 2-1393531-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.