Status: | Unknown |
---|---|
Series: | Power Relay F4 Series |
RoHS: | Unknown |
Prices starting from US$6.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.64
|
No stock
|
Buy Now | |
TTI Europe
from US$7.71
|
2,205
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.59
|
187
in stock
|
Buy Now | |
Rapid Electronics
from US$10.24
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
62
in stock
|
Buy Now | |
Future Electronics
from US$8.06
|
-
|
Buy Now | |
Avnet America
from US$6.90
|
-
|
Buy Now | |
element14
from US$9.03
|
-
|
Buy Now | |
Boersig
from US$7.18
|
-
|
Buy Now | |
Distrelec
from US$17.92
|
-
|
Buy Now | |
Sager
from US$7.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | Power Relay F4 Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 90ohm |
Contact Material | Silver |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Type | DC Monostable |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 60A |
External Depth | 25.9mm |
External Height | 24.9mm |
External Width | 25.9mm |
Nom Operating Power | 1.6W |
Relay Type | Power |
AUTO RELAY 12V 40A 1CO PLUG IN | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
Automotive Relays V23134A0052C643-EV-CBOX | Rapid Electronics |
AUTOMOTIVE RELAY, SPDT, 12VDC, 40A | Farnell |
Schrack Series 60 A 1 Form C 12 V Plug In Automotive Power Relay | Future Electronics |
Electromechanical Relay SPDT 120(NO)/45(NC)A 12VDC 90Ohm Plug-In | Avnet America |
V23134A0052C643-EV-CBOX | Boersig |
TE Connectivity Automotive Relay 1CO 60A DC 12V 90Ohm | Distrelec |
V23134A0052C643 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-1393302-2?
Additional datasheets, footprints and schematics for 2-1393302-2 are listed on our Part Details page. You can also find images and similar parts to 2-1393302-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393302-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393302-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393302-2 fall under?
The 2-1393302-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393302-2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393302-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393302-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393302-2 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2-1393302-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393302-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1393302-2?
You can fill out our help required form which you can use to request a quote for 2-1393302-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.