Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393250-3 |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.86
|
204
in stock
|
Buy Now | |
Heilind Electronics
from US$5.82
|
3,320
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.82
|
664
in stock
|
Buy Now | |
Rapid Electronics
from US$5.59
|
221
in stock
|
Buy Now | |
element14
from US$5.25
|
220
in stock
|
Buy Now | |
Chip One Stop
from US$4.40
|
204
in stock
|
Buy Now | |
Distrelec
from US$7.56
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.12
|
3
in stock
|
Buy Now | |
Future Electronics
from US$4.37
|
-
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
TTI Europe
from US$4.22
|
-
|
Buy Now | |
Sager
from US$4.38
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | Black |
---|---|
Bezel Color | Black with White Rate Marking |
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 4.5 – 28seconds |
Panel Thickness | .032 – .062in, .81 – 1.57mm |
Voltage Rating AC | 250VAC |
Current Rating | 1A |
Voltage Rating DC | 32VDC |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Mounting Bushing | None |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W28-XQ1A-1=W28 | Heilind Electronics |
Circuit Breakers 1A PUSH TO RESET | Rapid Electronics |
THERMAL CKT BREAKER, 1P, 1A/250V, PANEL | element14 |
Circuit Breakers 1A Push To Reset Rohs Compliant: Yes |Potter&brumfield Te Connectivity 2-1393250-3 | Newark Electronics |
TE Connectivity W28-XQ1A-1 W28- Thermal Circuit Breaker | Distrelec |
Circuit breaker | Transfer Multisort Elektronik |
W28 Series 1 A 32 V 1 Pole Push to Reset Fuseholder Type Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 1A 250VAC/32VDC 2-Pin | Avnet America |
W28-XQ1A-1 CIRCUIT BREAKER | TTI Europe |
CIRCUIT BREAKER DEVICE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-1393250-3?
Additional datasheets, footprints and schematics for 2-1393250-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393250-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393250-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393250-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393250-3 fall under?
The 2-1393250-3 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1393250-3 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393250-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393250-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393250-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, element14 and Newark Electronics have stock available or on a lead time for 2-1393250-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393250-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1393250-3?
You can fill out our help required form which you can use to request a quote for 2-1393250-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.