Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393249-0 |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.58
|
1,493
in stock
|
Buy Now | |
Newark Electronics
from US$5.58
|
1,493
in stock
|
Buy Now | |
Rapid Electronics
from US$8.33
|
1,493
in stock
|
Buy Now | |
Chip One Stop
from US$4.53
|
1,493
in stock
|
Buy Now | |
Heilind Electronics
from US$5.67
|
347
in stock
|
Buy Now | |
element14
from US$7.74
|
121
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.67
|
104
in stock
|
Buy Now | |
Future Electronics
from US$4.29
|
-
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
Boersig
from US$6.30
|
-
|
Buy Now | |
TTI Europe
from US$4.71
|
-
|
Buy Now | |
Sager
from US$4.40
|
-
|
Buy Now | |
Farnell
from US$10.91
|
-
|
Buy Now |
Button Color | White with Red Rate Marking, Red Trip Band |
---|---|
Earthing Switch | Without |
Circuit Function | Series Trip |
Panel Cutout | .44 – .45 (Diameter)in |
Pole Configuration | 1 |
Trip Time at 200% | 6 – 30seconds |
Interrupt Capacity | 2000A @ 50VDC or 1000A @ 250VAC |
Current Rating | 6A |
Voltage Rating DC | 50VDC |
Voltage Rating AC | 250VAC |
Mounting Type | Panel Mount |
Mounting Bushing | 7/16 x .5 [12.7mm] Long |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Hardware Packaging | Assembled to Bushing |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers W58-Xb1A4A-6 Circuit Breakers Rohs Compliant: Yes |Potter&brumfield Te Connectivity 2-1393249-0 | Newark Electronics |
Circuit Breakers W58-XB1A4A-6 CIRCUIT BREAKERS | Rapid Electronics |
TE Connectivity - AMP Circuit Breaker W58-XB1A4A-6 | Distrelec |
W58-XB1A4A-6=W58 | Heilind Electronics |
THERMAL CKT BREAKER, 1P, 6A/250V, PANEL | element14 |
W58 Series 6 A 250 VAC 1 Pole Push to Reset Only Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 6A 250VAC/50VDC | Avnet America |
W58-XB1A4A-6 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers 6A PUSH TO RESET QC | Sager |
Where can I find additional details, specifications and documents for a 2-1393249-0?
Additional datasheets, footprints and schematics for 2-1393249-0 are listed on our Part Details page. You can also find images and similar parts to 2-1393249-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393249-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393249-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393249-0 fall under?
The 2-1393249-0 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1393249-0 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393249-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393249-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393249-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2-1393249-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393249-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1393249-0?
You can fill out our help required form which you can use to request a quote for 2-1393249-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.