Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393237-3 |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.96
|
No stock
|
Buy Now | |
TTI Europe
from US$2.27
|
4,920
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
1,466
in stock
|
Buy Now | |
Chip One Stop
from US$3.50
|
1,466
in stock
|
Buy Now | |
Distrelec
from US$6.44
|
26
in stock
|
Buy Now | |
Future Electronics
from US$2.98
|
-
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
Sager
from US$3.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | Plug-In, PCB-THT |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Class | 8mm |
Contact Limiting Making Current | 30A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 16A |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 16A |
Contact Voltage Rating | 250VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
RT1 POWER PCB RELAY | TTI Europe |
Power/Signal Relay, 1 Form C, Spdt, Momentary |Amp Te Connectivity 2-1393237-3 | Newark Electronics |
TE Connectivity PCB Power Relay RT1 1CO 16A DC 24V 1.44kOhm | Distrelec |
RT1 Series 16 A SPDT 24 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole | Avnet America |
General Purpose Relays SPDT 1 C/O 16 A 24VDC | Sager |
POWER RELAY, SPDT, 24VDC, 16A, THT | Farnell |
Where can I find additional details, specifications and documents for a 2-1393237-3?
Additional datasheets, footprints and schematics for 2-1393237-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393237-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393237-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393237-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393237-3 fall under?
The 2-1393237-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393237-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393237-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393237-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393237-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2-1393237-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393237-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1393237-3?
You can fill out our help required form which you can use to request a quote for 2-1393237-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.