Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.93
|
144
in stock
|
Buy Now | |
TTI Europe
from US$2.10
|
14,200
in stock
|
Buy Now | |
Rapid Electronics
from US$2.29
|
1,620
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
734
in stock
|
Buy Now | |
Heilind Electronics
from US$2.59
|
225
in stock
|
Buy Now | |
element14
from US$3.68
|
219
in stock
|
Buy Now | |
RS
from US$3.35
|
115
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.59
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
-
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$2.76
|
-
|
Buy Now | |
Boersig
from US$2.24
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now | |
Farnell
from US$2.71
|
-
|
Buy Now |
Coil Voltage VDC Nom | 24V |
---|---|
Coil Resistance | 2.27kohm |
Contact Current Rating | 8A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 6ms |
Power Rating | 220W |
Release Time | 2.5ms |
Switching Power Max | 2000VA |
POWER RELAY 24V 8A 1CO THT | TTI Europe |
General Purpose Relays SPST-NO 1 N/O 24vdc | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23061B1007A501=MINISTARK | Heilind Electronics |
RELAY, PCB SPCO 24VDC | element14 |
TE Connectivity - Schrack PCB Power Relay V23061 1CO 8A DC 24V 2.27kOhm | Distrelec |
V23061B1007A501,MSR-RELAY,24VD | RS |
Electromechanical Relay SPDT 8A 24VDC 2.27KOhm Through Hole | Avnet Abacus |
Relay, Pcb Spco 24Vdc | Newark Electronics |
V23061B1007A501=MINISTARKSTROM | Future Electronics |
Shrack, V23061B1007A501,MSR-RELAY,24VD | TE Connectivity 2-1393223-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1393223-5?
Additional datasheets, footprints and schematics for 2-1393223-5 are listed on our Part Details page. You can also find images and similar parts to 2-1393223-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393223-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393223-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393223-5 fall under?
The 2-1393223-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393223-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393223-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393223-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393223-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Transfer Multisort Elektronik, Heilind Electronics and element14 have stock available or on a lead time for 2-1393223-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393223-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1393223-5?
You can fill out our help required form which you can use to request a quote for 2-1393223-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.