Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1393203-9,
V23148-A1105-A101 |
Prices starting from US$5.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.73
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$6.64
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$7.61
|
200
in stock
|
Buy Now | |
Farnell
from US$9.67
|
160
in stock
|
Buy Now | |
element14
from US$7.81
|
7
in stock
|
Buy Now | |
Distrelec
from US$9.64
|
2
in stock
|
Buy Now | |
Avnet America
from US$6.32
|
-
|
Buy Now | |
TTI Europe
from US$5.32
|
-
|
Buy Now | |
Sager
from US$5.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 9.5g, .335oz |
---|---|
Contact Number of Poles | 1 |
Contact Current Class | 16A, 2 – 5A |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Insulation Clearance Between Contact & Coil | .138in, 3.5mm |
Height Class (Mechanical) | 14 – 15mm |
Product Height | .587in, 14.9mm |
Product Width | .638in, 16.21mm |
Product Length | 21.2mm, .834in |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 20 – 25mm |
Width Class (Mechanical) | 16 – 20mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 300 – 400mW |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Making Current | 12A |
Insulation Creepage Between Contact & Coil | 3.5mm, .138in |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 440Ω |
Contact Limiting Breaking Current | 5A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Special Features | Sensitive Version |
Coil Power Rating DC | 327mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
Industrial Relays V23148-A1105-A101 |Amp Te Connectivity 2-1393203-9 | Newark Electronics |
Industrial Relays V23148-A1105-A101 | Rapid Electronics |
POWER RELAY, SPDT, 250VAC, 5A | Farnell |
RELAY, SPDT, 250VAC, 5A | element14 |
TE Connectivity PCB Power Relay V23148 1CO 7A DC 12V 440Ohm | Distrelec |
Electromechanical Relay SPDT 12A 12VDC 440Ohm Through Hole | Avnet America |
INDUSTRY RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1393203-9?
Additional datasheets, footprints and schematics for 2-1393203-9 are listed on our Part Details page. You can also find images and similar parts to 2-1393203-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393203-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393203-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393203-9 fall under?
The 2-1393203-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393203-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393203-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393203-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393203-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for 2-1393203-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393203-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1393203-9?
You can fill out our help required form which you can use to request a quote for 2-1393203-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.