Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 34 |
---|---|
Height | 41.15mm, 1.62in |
Length | 2.05in, 52.07mm |
Accepts Cable Diameter (Max) | .544in, 13.83mm |
Width | 21.03mm, .828in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Polyester |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
For Use With | Receptacle Connector Kit |
Packaging Method | Bag |
Packaging Quantity | 1 |
Housing Type | Plug |
Connector System | Cable-to-Cable |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Assembly or Kit | Kit |
Contact Type | Pin |
Sealable | No |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
M-Series Kit,v.35,34P,unassm Rohs Compliant: Yes |Amp Te Connectivity 213932-3 | Newark Electronics |
Conn Housing PL 34 POS Crimp ST Panel Mount Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Gender | Plug |
No. of Positions | 34Ways |
Pitch Spacing | - |
For Use With | AMP M Series Pin & Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213932-3?
Additional datasheets, footprints and schematics for 213932-3 are listed on our Part Details page. You can also find images and similar parts to 213932-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213932-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213932-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213932-3 fall under?
The 213932-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213932-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213932-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213932-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213932-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 213932-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213932-3 often in real-time on the comparison pages.
What if I can't find stock of 213932-3?
You can fill out our help required form which you can use to request a quote for 213932-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.