Status: | Unknown |
---|---|
Series: | T7C Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | T7C Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 240V |
Relay Terminals | Solder |
Contact Voltage VDC | 24V |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 400ohm |
Approvals & Standards | UL |
SVHC | No SVHC (27-Jun-2018) |
Electromechanical Relay SPDT 10A 12VDC 400Ohm Through Hole | Avnet America |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-1393190-2 .?
Additional datasheets, footprints and schematics for 2-1393190-2 . are listed on our Part Details page. You can also find images and similar parts to 2-1393190-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393190-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393190-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393190-2 . fall under?
The 2-1393190-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-1393190-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393190-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393190-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393190-2 . have stock available?
Authorised distributors including Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 2-1393190-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393190-2 . often in real-time on the comparison pages.
What if I can't find stock of 2-1393190-2 .?
You can fill out our help required form which you can use to request a quote for 2-1393190-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.