2-1393130-9 . TE Connectivity Parts by TE Connectivity

POWER RELAY DPST-NO 50A 24VDC PANEL

Status: Unknown
Series: PRD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$66.67

Distributor Stock
Logo for Distrelec
Distrelec
from US$72.72
71
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$67.53
71
in stock
Buy Now
Logo for Farnell
Farnell
from US$66.67
34
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Contact Configuration DPST-NO
Coil Voltage 24VDC
Contact Current 50A
Product Range PRD Series
Relay Mounting Panel
Coil Type -
Contact Voltage VAC 600V
Relay Terminals Screw
Contact Voltage VDC 125V
Contact Material Silver Alloy
Coil Resistance 288ohm
Approvals & Standards CSA UL
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

General Purpose Relays DPST-NO S TER 24VDC | Rapid Electronics
TE Connectivity - Potter & Brumfield Power Relay, PRD, 2NO, DC, 24V | Distrelec
POWER RELAY, DPST-NO, 50A, 24VDC, PANEL | Farnell
Prd-7Dy0-24=Prd |Amp Te Connectivity 2-1393130-9 | Newark Electronics
Electromechanical Relay DPST-NO 25A 24VDC 288Ohm | Avnet America
PRD-7DY0-24=PRD | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1393130-9 .?

Additional datasheets, footprints and schematics for 2-1393130-9 . are listed on our Part Details page. You can also find images and similar parts to 2-1393130-9 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1393130-9 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393130-9 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1393130-9 . fall under?

The 2-1393130-9 . is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to 2-1393130-9 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393130-9 . you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1393130-9 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1393130-9 . have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2-1393130-9 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1393130-9 . often in real-time on the comparison pages.

What if I can't find stock of 2-1393130-9 .?

You can fill out our help required form which you can use to request a quote for 2-1393130-9 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay