Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393123-4 |
Prices starting from US$38.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$50.72
|
154
in stock
|
Buy Now | |
RS Americas
from US$51.66
|
492
in stock
|
Buy Now | |
Newark Electronics
from US$59.30
|
154
in stock
|
Buy Now | |
Rapid Electronics
from US$54.47
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$43.80
|
154
in stock
|
Buy Now | |
Farnell
from US$98.34
|
8
in stock
|
Buy Now | |
Avnet America
from US$38.70
|
-
|
Buy Now | |
Sager
from US$54.67
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | 1.587oz, 45g |
---|---|
Terminal Type | Plug-In, Solder |
Contact Current Rating (Max) | 2.5A |
Contact Number of Poles | 4 |
Contact Material | Ag |
Contact Arrangement | 4 Form C (CO) |
Contact Current Class | 2 – 5A, 16A |
Height Class (Mechanical) | 30 – 40mm |
Product Height | 1.5in, 38.1mm |
Width Class (Mechanical) | 20 – 25mm |
Product Width | .858in, 21.8mm |
Product Length | 1.111in, 28.2mm |
Length Class (Mechanical) | 25 – 30mm |
Coil Voltage Rating | 120VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Coil Resistance | 3900Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Power Rating AC | 1.35VA |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating Class | 1 – 2VA |
Insulation Initial Resistance | 100MΩ |
Contact Switching Load (Min) | 100mA @ 12V |
Actuating System | AC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Socket |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Relay, E-Mech, 4PDT, 5A, Ctrl-V 120AC, Vol-Rtg 120/28AC/DC, Solder, KHU Series | TE Connectivity 2-1393123-4 | RS Americas |
General Purpose Relays 4Pdt 3Amp Multiconta |Amp Te Connectivity 2-1393123-4 | Newark Electronics |
General Purpose Relays 4PDT 3Amp Multiconta | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, KHU, 4CO, AC, 120V | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay 4PDT 5A 120VAC 3.9KOhm Socket | Avnet America |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-1393123-4?
Additional datasheets, footprints and schematics for 2-1393123-4 are listed on our Part Details page. You can also find images and similar parts to 2-1393123-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393123-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393123-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393123-4 fall under?
The 2-1393123-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393123-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393123-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393123-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393123-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1393123-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393123-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1393123-4?
You can fill out our help required form which you can use to request a quote for 2-1393123-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.