Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 34 |
---|---|
Number of Positions | 34 |
Height | 41.15mm |
Width | .828in, 21.03mm |
Accepts Cable Diameter (Max) | 11.43mm, .45in |
Length | 2.05in, 52.07mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Polyester |
Panel Mount Feature | Without |
For Use With | Plug Connector Kit |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Connector System | Cable-to-Cable |
Assembly or Kit | Kit |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
M-Series Kit,v.35,34P Rohs Compliant: Yes |Amp Te Connectivity 213931-2 | Newark Electronics |
Connector Accessories Cable Connector Kit Receptacle 34 POS Polyester Black Loose Piece | Avnet America |
Circular Connector, M-SERIES KIT V.35 34P | TE Connectivity 213931-2 | RS Americas |
Special Order: M-SERIES KIT,V.35,34P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 34 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 34 | Rectangular Power Connector | Part Number: 213931-2 | Internal Number: 213931-2 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213931-2?
Additional datasheets, footprints and schematics for 213931-2 are listed on our Part Details page. You can also find images and similar parts to 213931-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213931-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213931-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213931-2 fall under?
The 213931-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213931-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213931-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213931-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213931-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 213931-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213931-2 often in real-time on the comparison pages.
What if I can't find stock of 213931-2?
You can fill out our help required form which you can use to request a quote for 213931-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.