Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.70
|
442
in stock
|
Buy Now | |
element14
from US$2.11
|
494
in stock
|
Buy Now | |
Farnell
from US$3.74
|
494
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
43
in stock
|
Buy Now | |
RS Americas
from US$1.85
|
-
|
Buy Now | |
Carlton-Bates
from US$1.97
|
-
|
Buy Now | |
Sager
from US$2.26
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Quick Connect |
Termination Method | Tab |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Steel |
Contact Plating | Nickel Plated Contacts |
BATT HOLDER, AA X 1, PANEL | element14 |
Keystone Battery Holder 1x AA Rivet Mount | Distrelec |
Battery Holder, Aa, Panel | Newark Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs BATTERY HOLDER 1AA | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 2139?
Additional datasheets, footprints and schematics for 2139 are listed on our Part Details page. You can also find images and similar parts to 2139 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2139 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2139 fall under?
The 2139 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2139 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2139 you can contact the distributor directly for product support, shipping queries etc.
Is the 2139 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2139 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 2139.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2139 often in real-time on the comparison pages.
What if I can't find stock of 2139?
You can fill out our help required form which you can use to request a quote for 2139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.