Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.95
|
84
in stock
|
Buy Now | |
TE Store
from US$13.47
|
210
in stock
|
Buy Now | |
Heilind Electronics
from US$8.88
|
150
in stock
|
Buy Now | |
element14
from US$8.27
|
127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.41
|
87
in stock
|
Buy Now | |
RS Americas
from US$6.02
|
59
in stock
|
Buy Now | |
Farnell
from US$8.28
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$9.15
|
57
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.88
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$14.10
|
40
in stock
|
Buy Now | |
Distrelec
from US$7.27
|
40
in stock
|
Buy Now | |
Future Electronics
from US$7.11
|
-
|
Buy Now | |
Avnet America
from US$8.26
|
-
|
Buy Now | |
Avnet Asia
from US$8.49
|
-
|
Buy Now | |
Boersig
from US$9.89
|
-
|
Buy Now | |
TTI Europe
from US$7.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Positions | 10 |
Reverse Numbering | With |
Number of Power Positions | 2 |
Number of Signal Positions | 8 |
Seal Type | Peripheral |
Contact Protection | With |
Reverse Gender | Reverse |
Accepts Wire Insulation Diameter Range | 1.5 – 3.3mm, .156 – .26in, .06 – .13in, 3.96 – 6.6mm |
Operating Voltage | 250VAC, 250VDC |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | Nylon |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Housing |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Shell Type | All Plastic |
Contact Type | Socket |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | Immersion |
CPC RECPT SEALED SIZE 17-10 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 10 Sealable: Yes Housing 250 VDC Wire-to-Wire 10 | Sealed Two-Piece Connector & Cpc Series 6 | Part Number: 213893-2 | Internal Number: 213893-2 | TE Connectivity | TE Store |
RECEPTACLE, REV CPC6, 10WAY | element14 |
Socket | Transfer Multisort Elektronik |
8+2 way series 6 chassis socket,45A/13A | RS |
Connector Housing CPC Receptacle 10 Pos. Sz. 17 Series 6 Panel Mnt Rev Sex | TE Connectivity 213893-2 | RS Americas |
Circular Conn, Rcpt, 10Pos, Crimp | Newark Electronics |
Standard Circular Connector RECP SQRE REV 17-10 | Rapid Electronics |
TE Connectivity CPC RECPT SEALED SIZE 17-10 Standard Cir | Distrelec |
CPC Series 6 Housing Receptacle 10 Position Size 17 Circular Plastic Connector | Future Electronics |
Conn Sealed CPC SKT 10 POS ST Panel Mount 10 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 6 |
RoHS: | Unknown |
Product Range | CPC Series 6 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 10Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | Bis (2-ethylhexyl)phthalate (DEHP) (15-Jan-2018) |
Approval Bodies | ASAE NEMA SAE UL |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 45A |
Gender | Receptacle |
IP / NEMA Rating | IP65 |
Insert Arrangement | 17-10 |
No. of Positions | 10Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 213893-2?
Additional datasheets, footprints and schematics for 213893-2 are listed on our Part Details page. You can also find images and similar parts to 213893-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213893-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213893-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213893-2 fall under?
The 213893-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213893-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213893-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213893-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213893-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for 213893-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213893-2 often in real-time on the comparison pages.
What if I can't find stock of 213893-2?
You can fill out our help required form which you can use to request a quote for 213893-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.