Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.31
|
92
in stock
|
Buy Now | |
Rapid Electronics
from US$14.22
|
7,795
in stock
|
Buy Now | |
Newark Electronics
from US$10.29
|
7,773
in stock
|
Buy Now | |
Chip One Stop
from US$8.45
|
7,773
in stock
|
Buy Now | |
TE Store
from US$19.82
|
886
in stock
|
Buy Now | |
RS Americas
from US$11.42
|
493
in stock
|
Buy Now | |
Distrelec
from US$12.26
|
22
in stock
|
Buy Now | |
Heilind Electronics
from US$12.97
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.97
|
1
in stock
|
Buy Now | |
Future Electronics
from US$10.23
|
-
|
Buy Now | |
Avnet America
from US$10.25
|
-
|
Buy Now | |
Boersig
from US$14.27
|
-
|
Buy Now | |
element14
from US$14.52
|
-
|
Buy Now | |
Sager
from US$10.73
|
-
|
Buy Now | |
Farnell
from US$12.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | With |
---|---|
Number of Power Positions | 3 |
Number of Positions | 3 |
Seal Type | Peripheral |
Keying | A |
Number of Signal Positions | 0 |
Reverse Gender | Reverse |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .156 – .26in, 3.96 – 6.6mm |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 17 |
Body Orientation | Straight |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | No |
Panel Mount Feature | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Housing |
Sealable | Yes |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Shielded | No |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Circular Connector RECP SQUARE REV 17-3 | Rapid Electronics |
Cpc Recpt Sealed,size 17-3 |Amp Te Connectivity 213889-2 | Newark Electronics |
CPC RECPT SEALED,SIZE 17-3 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Housing 250 VDC Wire-to-Wire 3 | Environmentally Sealed Circular Connector & Cpc Series 5 | Part Number: 213889-2 | Internal Number: 213889-2 | TE Connectivity | TE Store |
Connector Housing CPC Receptacle 3 Pos Sz. 17 Series 5 Panel Mount Rev Sex | TE Connectivity 213889-2 | RS Americas |
3 way series 5 chassis socket,45A/13A | RS |
TE Connectivity CPC RECPT SEALED SIZE 17-3 Standard Circ | Distrelec |
CPC RECPT SEALEDSIZE 17-3 | Heilind Electronics |
CPC Series 5 Free Hanging Plug 3 Position Circular Plastic Connector | Future Electronics |
Conn Sealed CPC SKT 3 POS ST Panel Mount 3 Terminal 1 Port | Avnet America |
CST RECPT SEALED,SIZE 17-3 | Boersig |
RECEPTACLE, REV CPC5, 3WAY | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series 5 |
RoHS: | Unknown |
Product Range | CPC Series 5 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | ASAE NEMA SAE UL |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 45A |
Gender | Receptacle |
IP / NEMA Rating | IP65 |
Insert Arrangement | 17-3 |
No. of Positions | 3Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Voltage Rating V DC | 600V |
Voltage Rating VAC | 600V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 213889-2?
Additional datasheets, footprints and schematics for 213889-2 are listed on our Part Details page. You can also find images and similar parts to 213889-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213889-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213889-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213889-2 fall under?
The 213889-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213889-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213889-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213889-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213889-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and RS Americas have stock available or on a lead time for 213889-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213889-2 often in real-time on the comparison pages.
What if I can't find stock of 213889-2?
You can fill out our help required form which you can use to request a quote for 213889-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.