Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Reverse Numbering | With |
---|---|
Number of Positions | 3 |
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
Keying | A |
Contact Protection | With |
Reverse Gender | Reverse |
Accepts Wire Insulation Diameter Range | .156 – .26in, 3.96 – 6.6mm |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 17 |
Body Orientation | Straight |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | No |
Panel Mount Feature | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Product Type | Housing |
Contact Type | Socket |
Shielded | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Cpc Rcpt,flange Mnt,srs 5,17-3 |Amp Te Connectivity 213889-1 | Newark Electronics |
Circular Plastic Connector, Receptacle, Flange Mnt, Srs 5, 17-3 | TE Connectivity 213889-1 | RS Americas |
Special Order: CPC RCPT,FLANGE MNT,SRS 5,17-3 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 3 Sealable: No Housing 250 VDC Wire-to-Wire 3 | Circular Power Connector | Part Number: 213889-1 | Internal Number: 213889-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213889-1?
Additional datasheets, footprints and schematics for 213889-1 are listed on our Part Details page. You can also find images and similar parts to 213889-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213889-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213889-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213889-1 fall under?
The 213889-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213889-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213889-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213889-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213889-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 213889-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213889-1 often in real-time on the comparison pages.
What if I can't find stock of 213889-1?
You can fill out our help required form which you can use to request a quote for 213889-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.