Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.38
|
No stock
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Female-Female |
Overall Length | 88.9mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, Hex Female, Brass, 88.9Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2138-832-B-12?
Additional datasheets, footprints and schematics for 2138-832-B-12 are listed on our Part Details page. You can also find images and similar parts to 2138-832-B-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138-832-B-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138-832-B-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138-832-B-12 fall under?
The 2138-832-B-12 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2138-832-B-12 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138-832-B-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138-832-B-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2138-832-B-12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2138-832-B-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138-832-B-12 often in real-time on the comparison pages.
What if I can't find stock of 2138-832-B-12?
You can fill out our help required form which you can use to request a quote for 2138-832-B-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.