Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Black |
Number of Rows | 6, 4 |
Number of Positions | 50 |
Mating Tab Width | 1.2mm, .047in, .11in, 2.8mm |
Width | 56.2mm, 2.213in |
Height | 58mm, 2.283in |
Length | 70mm, 2.756in |
Centerline (Pitch) | 3mm, 5mm, .118in, .197in |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 125 |
Packaging Method | Package |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Sealable | No |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
50P Hybrid Unsealed, Male Cap |Amp Te Connectivity 2138414-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2138414-1?
Additional datasheets, footprints and schematics for 2138414-1 are listed on our Part Details page. You can also find images and similar parts to 2138414-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138414-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138414-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138414-1 fall under?
The 2138414-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2138414-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138414-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138414-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138414-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 2138414-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138414-1 often in real-time on the comparison pages.
What if I can't find stock of 2138414-1?
You can fill out our help required form which you can use to request a quote for 2138414-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.