Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 14 |
---|---|
Number of Power Positions | 0 |
Keying | A |
Number of Positions | 14 |
Reverse Gender | Reverse |
Assembly Length | 1.27in, 32.26mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PA 6.6 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Mating Retention | With |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Position Locations Omitted | 2, 5, 7 |
Packaging Quantity | 24 |
Packaging Method | Tray |
Shell Type | All Plastic |
Connector System | Wire-to-Board, Wire-to-Panel |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Sealable | Yes |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Plastic Connector, Receptacle Assembly Size 17-14, S/L | TE Connectivity 213825-9 | RS Americas |
Cpc Rcpt Assy Size 17-14,s/L |Amp Te Connectivity 213825-9 | Newark Electronics |
Conn CPC SKT 14 POS Solder ST Thru-Hole 14 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 213825-9?
Additional datasheets, footprints and schematics for 213825-9 are listed on our Part Details page. You can also find images and similar parts to 213825-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213825-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213825-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213825-9 fall under?
The 213825-9 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213825-9 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213825-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 213825-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213825-9 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 213825-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213825-9 often in real-time on the comparison pages.
What if I can't find stock of 213825-9?
You can fill out our help required form which you can use to request a quote for 213825-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.