Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 34 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | With |
Contact Termination Area Plating Material | Tin-Lead |
Width | .75in, 19.05mm |
Length | 2in, 50.8mm |
Height | .915in, 23.24mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester GF |
Housing Color | Black |
PCB Mount Retention Type | Boardlock |
Screw & Hole Thread Size | 6-32 UNC-2B, 6-32 UNC-2A |
Mating Retention | With |
PCB Mount Retention | With |
Mating Retention Type | Jackscrews - Fixed |
Strain Relief | Without |
Mating Alignment | With |
Mating Alignment Type | Guide Hole |
Panel Mount Feature | Without |
Contact Retention Type | Locking Spring |
Circuit Application | Signal |
For Use With | Standard Connectors |
Packaging Quantity | 12 |
Packaging Method | Box & Tray, Tray |
Contact Type | Pin, Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Housing Type | Plug |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Shielded | No |
V.35,pin Asy,ra,34P,w/Bdlk Lf |Amp Te Connectivity 213808-3 | Newark Electronics |
Conn Power PL 34 POS Solder RA Panel Mount 34 Terminal 1 Port Loose Piece | Avnet America |
Special Order: V.35,PIN ASY,RA,34P,W/BDLK LF Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 34 Centerline (Pitch): 3.81 mm Connector Assembly Plug Cable-to-Board 34 | Rectangular Power Connector | Part Number: 213808-3 | Internal Number: 213808-3 | 3.81 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP M Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 34Contacts |
Gender | Header |
Product Range | AMP M Series |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213808-3?
Additional datasheets, footprints and schematics for 213808-3 are listed on our Part Details page. You can also find images and similar parts to 213808-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213808-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213808-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213808-3 fall under?
The 213808-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213808-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213808-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213808-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213808-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 213808-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213808-3 often in real-time on the comparison pages.
What if I can't find stock of 213808-3?
You can fill out our help required form which you can use to request a quote for 213808-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.