Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.52
|
No stock
|
Buy Now | |
TE Store
from US$77.55
|
374
in stock
|
Buy Now | |
RS Americas
from US$37.41
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$44.64
|
-
|
Buy Now | |
Future Electronics
from US$37.91
|
-
|
Buy Now | |
Avnet America
from US$34.59
|
-
|
Buy Now | |
Boersig
from US$42.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Number of Signal Positions | 24 |
Number of Positions | 24 |
Reverse Gender | Standard |
Assembly Length | 1.973in, 50.12mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Shell Size | 23 |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Quantity | 21 |
Packaging Method | Tray |
Connector System | Wire-to-Board, Wire-to-Panel |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
CPC RECPT ASSEMBLY SIZE 23-24 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 24 Sealable: No Connector Assembly 250 VDC Wire-to-Board 24 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 213798-3 | Internal Number: 213798-3 | TE Connectivity | TE Store |
Circular Plastic Connector, Receptacle Assembly Size 23-24 | TE Connectivity 213798-3 | RS Americas |
Circular Connector, Rcpt, 24Pos, Panel | Newark Electronics |
CPC Series Panel Mount Receptacle 24 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 24 POS Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
CST RECPT ASSEMBLY SIZE 23-24 | Boersig |
CIRCULAR CONNECTOR, RCPT, 24POS, PANEL | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 24Contacts |
Circular Contact Type | PCB Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213798-3?
Additional datasheets, footprints and schematics for 213798-3 are listed on our Part Details page. You can also find images and similar parts to 213798-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213798-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213798-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213798-3 fall under?
The 213798-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213798-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213798-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213798-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213798-3 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 213798-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213798-3 often in real-time on the comparison pages.
What if I can't find stock of 213798-3?
You can fill out our help required form which you can use to request a quote for 213798-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.