Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$38.33
|
111
in stock
|
Buy Now | |
Rapid Electronics
from US$29.67
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$15.90
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$32.83
|
-
|
Buy Now | |
Avnet America
from US$22.90
|
-
|
Buy Now | |
RS Americas
from US$28.55
|
-
|
Buy Now | |
Farnell
from US$29.73
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Positions | 19 |
Number of Signal Positions | 19 |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 |
Shell Size | 23 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Position Locations Omitted | 5, 6, 9, 12-15 |
Packaging Quantity | 21 |
Packaging Method | Tray |
Connector System | Wire-to-Board, Wire-to-Panel |
Housing Type | Receptacle |
Sealable | Yes |
Product Type | Connector Assembly |
Contact Type | Socket |
Shell Type | All Plastic |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | Immersion |
Standard Circular Conn CPC RCPT ASSY SIZE | Rapid Electronics |
TE Connectivity CPC RCPT ASSY SIZE 23-19 S/L Standard Ci | Distrelec |
Product Range:- | Newark Electronics |
Conn CPC SKT 19 POS Solder ST Panel Mount 19 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Receptacle Assembly Size 23-19, S/L | TE Connectivity 213781-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 19Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213781-2?
Additional datasheets, footprints and schematics for 213781-2 are listed on our Part Details page. You can also find images and similar parts to 213781-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213781-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213781-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213781-2 fall under?
The 213781-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213781-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213781-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213781-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213781-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 213781-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213781-2 often in real-time on the comparison pages.
What if I can't find stock of 213781-2?
You can fill out our help required form which you can use to request a quote for 213781-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.