Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Type | Pre-Insulated |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Splice Features | Standard |
Insulation Sleeve Material | Nylon |
Color | Yellow |
Weight per Piece | 3.824g |
Class | 1 & 2 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 5.59mm, .22in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3.31 – 5.26mm² |
Barrel Inside Diameter | .222in, 5.639mm |
Overall Length | 42.06mm, 1.656in |
Operating Voltage | 600 V |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Small packaging of 320570. |
Military Category | Yes |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Discrete Wire Type | Stranded |
Insulated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Termination Method | Crimp |
Operating Temperature Range | 221°F, 105°C |
SMP 0-0320570-0 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Sealable: No Splice Features: Standard Butt Splice 12 – 10 AWG 3.31 – 5.26 mm² | Electrical Wire Splice | Part Number: 2-1377174-3 | Internal Number: 2-1377174-3 | TE Connectivity | TE Store |
Smp 0-0320570-0 |Amp Te Connectivity 2-1377174-3 | Newark Electronics |
Splice Terminal 10-12AWG Tin Loose Piece | Avnet America |
Smp 0-0320570-0 | TE Connectivity 2-1377174-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1377174-3?
Additional datasheets, footprints and schematics for 2-1377174-3 are listed on our Part Details page. You can also find images and similar parts to 2-1377174-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1377174-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1377174-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1377174-3 fall under?
The 2-1377174-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-1377174-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1377174-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1377174-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1377174-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-1377174-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1377174-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1377174-3?
You can fill out our help required form which you can use to request a quote for 2-1377174-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.