Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Polyester |
---|---|
Number of Rows | 2 |
Connector Configuration | Drawer |
Number of Positions | 23 |
Contact Layout | Inline |
Contact Type | Socket |
Panel Thickness | .8 – 2.3 mm, .031 – .091 in |
Length | 4.842mm |
Width | 1.52mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .2499in, 6.35mm |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Receptacle Housing |
Packaging Method | Box |
Packaging Quantity | 75 |
Wire Type | Stranded |
Connector Style | Plug |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Connector Type | Housing |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Row-to-Row Spacing | .2in, 5.08mm |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Metrimate,23 Pos Recpt Hsg Rohs Compliant: Yes |Amp Te Connectivity 213766-1 | Newark Electronics |
Conn Housing RCP 23 POS 5mm Crimp ST Panel Mount | Avnet America |
Special Order: METRIMATE,23 POS RECPT HSG Connector System: Wire-to-Wire Wire-to-Board Wire-to-Panel Number of Positions: 23 Centerline (Pitch): .25 in Centerline (Pitch): 6.35 mm Number of Rows: 2 Wire-to-Wire 23 | Rectangular Connector Housing | Part Number: 213766-1 | Internal Number: 213766-1 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213766-1?
Additional datasheets, footprints and schematics for 213766-1 are listed on our Part Details page. You can also find images and similar parts to 213766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213766-1 fall under?
The 213766-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 213766-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213766-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 213766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213766-1 often in real-time on the comparison pages.
What if I can't find stock of 213766-1?
You can fill out our help required form which you can use to request a quote for 213766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.