Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Type | Pin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2.5A |
Connector Height | .256in, 6.5mm |
Connector Length | .688in, 17.5mm |
コネクタの高さ | 6.5mm |
Wire Size | 26 – 22AWG, .12 – .38mm² |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Quantity | 300 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Sealable | No |
Connector Type | Housing |
Connector Style | Receptacle, Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 2-1376477-6?
Additional datasheets, footprints and schematics for 2-1376477-6 are listed on our Part Details page. You can also find images and similar parts to 2-1376477-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1376477-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1376477-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1376477-6 fall under?
The 2-1376477-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1376477-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1376477-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1376477-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1376477-6 have stock available?
There is no stock from authorised distributors for 2-1376477-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1376477-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1376477-6?
You can fill out our help required form which you can use to request a quote for 2-1376477-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.