Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Accepts Cable Diameter (Max) | .55in, 13.97mm |
Height | 2.05in, 52.07mm |
Width | 21.03mm, .828in |
Length | 1.905in, 48.39mm |
Screw & Hole Thread Size | 4-40 |
Mounting Hardware | Screws and Clamps |
Hardware Type | Shield Kit |
For Use With | 34-Position High Voltage Connectors, 34-Position Standard Connectors, 16-Position Mixed Connectors |
Comment | Hardware supplied unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Strain Relief | Without |
Product Type | Hardware |
M-Series V.35 34P Assy Kit Rohs Compliant: Yes |Amp Te Connectivity 213753-1 | Newark Electronics |
Connector Accessories Shield | Avnet America |
Where can I find additional details, specifications and documents for a 213753-1?
Additional datasheets, footprints and schematics for 213753-1 are listed on our Part Details page. You can also find images and similar parts to 213753-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213753-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213753-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213753-1 fall under?
The 213753-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 213753-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213753-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213753-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213753-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 213753-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213753-1 often in real-time on the comparison pages.
What if I can't find stock of 213753-1?
You can fill out our help required form which you can use to request a quote for 213753-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.