Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.17
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.17
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA |
Connector Code | 1 |
Number of Rows | 4 |
Number of Positions | 32 |
Mating Tab Width | 1.5mm, .64mm, .059in, .025in |
Width | 37.35mm, 1.47in |
Height | 1.35in, 34.4mm |
Length | 29.6mm, 1.16in |
Centerline (Pitch) | 2.5mm, .098in, .145in, 3.7mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 120 |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | Yes |
Row-to-Row Spacing | 4.2mm, .165in |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Conn Housing RCP 32 POS ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2137299-8?
Additional datasheets, footprints and schematics for 2137299-8 are listed on our Part Details page. You can also find images and similar parts to 2137299-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2137299-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2137299-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2137299-8 fall under?
The 2137299-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2137299-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2137299-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2137299-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2137299-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2137299-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2137299-8 often in real-time on the comparison pages.
What if I can't find stock of 2137299-8?
You can fill out our help required form which you can use to request a quote for 2137299-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.