Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.35
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$26.82
|
1,884
in stock
|
Buy Now | |
Chip One Stop
from US$16.90
|
1,553
in stock
|
Buy Now | |
Newark Electronics
from US$24.78
|
382
in stock
|
Buy Now | |
TE Store
from US$42.61
|
292
in stock
|
Buy Now | |
Future Electronics
from US$18.95
|
96
in stock
|
Buy Now | |
element14
from US$23.73
|
83
in stock
|
Buy Now | |
Farnell
from US$20.11
|
83
in stock
|
Buy Now | |
RS Americas
from US$23.15
|
29
in stock
|
Buy Now | |
TTI Europe
from US$17.50
|
24
in stock
|
Buy Now | |
Distrelec
from US$20.61
|
18
in stock
|
Buy Now | |
Conrad
from US$31.05
|
12
in stock
|
Buy Now | |
Avnet America
from US$19.00
|
-
|
Buy Now | |
Boersig
from US$23.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 14 |
Keying | A |
Number of Signal Positions | 14 |
Reverse Gender | Reverse |
Assembly Length | 36.02mm, 1.418in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 |
Shell Size | 17 |
Housing Color | Black |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
Connector System | Wire-to-Panel, Wire-to-Board |
Shell Type | All Plastic |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Standard Circular Connector REC SKT 17-14 PCB | Rapid Electronics |
Circular Conn, Rcpt, 14Pos, Tht | Newark Electronics |
CPC RECPT ASSEMBLY SIZE 17-14 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Board Number of Positions: 14 Sealable: No Connector Assembly 250 VDC Wire-to-Panel 14 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 213729-9 | Internal Number: 213729-9 | TE Connectivity | TE Store |
CPC Series 1 Free Hanging Receptacle 14 Position Circular Plastic Connector | Future Electronics |
CONNECTOR, RECEPTACLE, CIRCULAR, 14WAY | element14 |
Connector Housing CPC Recept. Assy 14Pos Sz 17 Series 1 Panel Mnt Rev Sex | TE Connectivity 213729-9 | RS Americas |
Rcpt sq fl pcb size 17, 14 way sckt CPC | RS |
TE Connectivity Receptacle, Socket, 14 Contacts, 8.34A, 250V | Distrelec |
Connection (components): Soldering | Conrad |
Conn CPC SKT 14 POS Solder ST Thru-Hole 14 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 14Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Gender | Receptacle |
Insert Arrangement | 17-14 |
Where can I find additional details, specifications and documents for a 213729-9?
Additional datasheets, footprints and schematics for 213729-9 are listed on our Part Details page. You can also find images and similar parts to 213729-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213729-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213729-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213729-9 fall under?
The 213729-9 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213729-9 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213729-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 213729-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213729-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, TE Store and Future Electronics have stock available or on a lead time for 213729-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213729-9 often in real-time on the comparison pages.
What if I can't find stock of 213729-9?
You can fill out our help required form which you can use to request a quote for 213729-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.