Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.80
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Connector Code | B |
Cable Exit Angle | 180° |
Color | Blue |
Number of Rows | 2 |
Number of Positions | 10 |
Mating Tab Width | .11in, 2.8mm |
Length | 30mm, 1.18in |
Width | 1.27in, 32.5mm |
Height | 14.2mm, .56in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 6mm, .236in |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | .314in, 8mm |
Primary Locking Feature | Locking Lance |
Connector Style | Housing for female terminals |
Connector System | Cable-to-Cable |
Sealable | No |
Hybrid Connector | No |
Connector Housing Unsealed Plug 10 Position 6mm Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2137183-2?
Additional datasheets, footprints and schematics for 2137183-2 are listed on our Part Details page. You can also find images and similar parts to 2137183-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2137183-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2137183-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2137183-2 fall under?
The 2137183-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2137183-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2137183-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2137183-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2137183-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2137183-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2137183-2 often in real-time on the comparison pages.
What if I can't find stock of 2137183-2?
You can fill out our help required form which you can use to request a quote for 2137183-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.