Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$28.92
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$35.62
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$33.94
|
74
in stock
|
Buy Now | |
Chip One Stop
from US$35.00
|
74
in stock
|
Buy Now | |
Farnell
from US$36.28
|
60
in stock
|
Buy Now | |
Avnet America
from US$29.70
|
-
|
Buy Now | |
Boersig
from US$34.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Length | 53.09mm, 2.09in |
Height | 2.285in, 58.04mm |
Width | .9in, 22.86mm |
Accepts Cable Diameter (Max) | .4in, 10.16mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Phenolic GF |
Panel Mount Feature | Without |
For Use With | Plug Connector Kit |
Packaging Method | Bag |
Packaging Quantity | 1 |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Assembly or Kit | Kit |
Housing Type | Receptacle |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rack & Panel Connectors 34P Rcpt Kit M-Serie Rohs Compliant: Yes |Amp Te Connectivity 213685-2 | Newark Electronics |
Rack&Panel Connectors 34P RCPT KIT M-SERIE | Rapid Electronics |
TE Connectivity 34P RCPT KIT M-SERIES CC JS Telecom and | Distrelec |
RCPT HOUSING, 34POS, PHENOLIC GF, BLACK | Farnell |
Conn Housing RCP 34 POS Crimp ST Panel Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Gender | Receptacle |
No. of Positions | 34Ways |
Pitch Spacing | - |
For Use With | AMP M Series Pin & Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213685-2?
Additional datasheets, footprints and schematics for 213685-2 are listed on our Part Details page. You can also find images and similar parts to 213685-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213685-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213685-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213685-2 fall under?
The 213685-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213685-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213685-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213685-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213685-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 213685-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213685-2 often in real-time on the comparison pages.
What if I can't find stock of 213685-2?
You can fill out our help required form which you can use to request a quote for 213685-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.