Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$59.76
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$54.18
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$41.90
|
140
in stock
|
Buy Now | |
Distrelec
from US$48.72
|
140
in stock
|
Buy Now | |
Avnet America
from US$49.01
|
-
|
Buy Now | |
Boersig
from US$55.93
|
-
|
Buy Now | |
TE Store
from US$98.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Drawer Style | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 5 |
Number of Positions | 25 |
Connector Configuration | Drawer |
Contact Current Rating (Max) | 7.5A |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data) |
端子のタイプ | Pin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | 5.72mm, .225in |
Width | 1.212in |
Height | 1.61in |
Length | 2.462in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Centerline (Pitch) | .2in |
VDE Tested | Yes |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
For Use With | Hardware 208211-1 or -4, Plug Housing |
Comment | Hardware not supplied. |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 10 |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .2in, 5.08mm |
Connector Type | Header |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
25P Recpt Assy,drwr Conn Lf |Amp Te Connectivity 213672-3 | Newark Electronics |
25P RECPT ASSY DRWR CONN LF | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 25P RECPT ASSYDRWR LF | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Wire to Board PIN 25 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Special Order: 25P RECPT ASSY,DRWR CONN LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: Without Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 213672-3 | Internal Number: 213672-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213672-3?
Additional datasheets, footprints and schematics for 213672-3 are listed on our Part Details page. You can also find images and similar parts to 213672-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213672-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213672-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213672-3 fall under?
The 213672-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213672-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213672-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213672-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213672-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 213672-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213672-3 often in real-time on the comparison pages.
What if I can't find stock of 213672-3?
You can fill out our help required form which you can use to request a quote for 213672-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.