Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.12
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 1 |
Contact Length | 1.962in, 49.84mm |
Contact Style | Socket |
Contact Base Material | Copper Alloy |
Contact Transmits (Typical) | Power |
Contact Plating Material | Silver over Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Plating Thickness | 6.35µm, 250µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 500A |
Contact Underplating Material | Nickel |
Contact Design | 3-Beam |
Length | 2in, 50.6mm |
Wire Size | 34 – 35mm², 2AWG, 67099 – 69073CMA |
Height | 29.2mm, 1.15in |
Width | 31.8mm, 1.25in |
Operating Voltage Reference | AC, AC/DC, DC |
Hot Pluggable | No |
Operating Voltage | 600VAC |
Current Rating | 500A |
Housing Material | Stainless Steel |
Agency/Standard | UL |
UL File Number | E113407 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Mounting Retention Type | Mounting Hole, Mounting Ear |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Blindmate |
Mounting Retention | Yes |
Mating Alignment | Yes |
Circuit Application | Power |
Blade Thickness | 3.175mm, .125in |
Comment | Right Angle Mounting Flange, Power cables must be terminated with terminals compatible with the connector material (example: AMP SOLISTRAND terminals, silver plating over nickel). |
Packaging Method | Bag/Box |
Product Type | Pluggable Bus Bar Connector |
Connector Type | Connector Assembly |
Connector System | Wire-to-Bus Bar, Board-to-Bus Bar |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Bus Bar |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Amp Pds Busplug 125F3 Ser |Amp Te Connectivity 213647-1 | Newark Electronics |
Power to the Board AMP PDS BUSPLUG 125F3 SER | Rapid Electronics |
PLUGGABLE BUS BAR CONNECTOR, , POS | element14 |
Conn Bus Bar Connector PL 1 POS Screw ST Cable Mount 1 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 213647-1?
Additional datasheets, footprints and schematics for 213647-1 are listed on our Part Details page. You can also find images and similar parts to 213647-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213647-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213647-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213647-1 fall under?
The 213647-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213647-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213647-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213647-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213647-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 213647-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213647-1 often in real-time on the comparison pages.
What if I can't find stock of 213647-1?
You can fill out our help required form which you can use to request a quote for 213647-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.