Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Zinc Alloy |
---|---|
Width | 19.05mm, .75in |
Height | .696in, 17.68mm |
Length | 19.05mm, .75in |
Accepts Cable Diameter (Max) | .6in, 15.24mm |
Hardware Type | Cable Clamp |
Comment | Seating fixture Part No. 91296-1 required to fully seat cable clamp inserts. |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Hardware |
Strain Relief | Without |
M Series V.35 Cbl Clmp,pltd Rohs Compliant: Yes |Amp Te Connectivity 213621-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 213621-3?
Additional datasheets, footprints and schematics for 213621-3 are listed on our Part Details page. You can also find images and similar parts to 213621-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213621-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213621-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213621-3 fall under?
The 213621-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 213621-3 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213621-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213621-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213621-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 213621-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213621-3 often in real-time on the comparison pages.
What if I can't find stock of 213621-3?
You can fill out our help required form which you can use to request a quote for 213621-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.