Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.35
|
14,320
in stock
|
Buy Now | |
Rapid Electronics
from US$3.24
|
14,320
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
14,320
in stock
|
Buy Now | |
Farnell
from US$4.07
|
11,460
in stock
|
Buy Now | |
TE Store
from US$5.62
|
609
in stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
-
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now |
Color | Black |
---|---|
Contact Base Material | Brass |
Contact Plating Material | Tin Lead |
Dimensions | 31.12 x 31.12 x 32.54mm |
Current Rating | 15A |
Housing Material | Glass-Filled Nylon |
Mounts To | Printed Circuit Board |
Comment | Receptacle Assembly |
Product Type | Convenience Outlet |
Termination Method | Solder |
AC Power Plugs&Receptacles OUTLET PC BOARD MNT | Rapid Electronics |
TE Connectivity - AMP PCB Outlet CNV OUTLET PC BOARD MNTBLACK | Distrelec |
POWER ENTRY CONN, RCPT, 15A/125V, PANEL | Farnell |
CNV OUTLET PC BOARD MNT,BLACK Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 15 A Housing Color: Black Housing Material: Glass-Filled Nylon Product Height: 1.23 in Printed Circuit Board 15 A Black Glass-Filled Nylon | Panel & PCB Outlet | Part Number: 213598-2 | Internal Number: 213598-2 | 1.23" | TE Connectivity | TE Store |
Ac Power Plugs&receptacles Outlet Pc Board Mnt |Amp Te Connectivity 213598-2 | Newark Electronics |
Conn Power RCP 3 POS Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 125VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Through Hole |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213598-2?
Additional datasheets, footprints and schematics for 213598-2 are listed on our Part Details page. You can also find images and similar parts to 213598-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213598-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213598-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213598-2 fall under?
The 213598-2 is listed under Connectors > Power Connectors > Panel & PCB Outlets.
Can I view similar or alternative parts?
You can view similar parts to 213598-2 when available in the Panel & PCB Outlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213598-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213598-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213598-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 213598-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213598-2 often in real-time on the comparison pages.
What if I can't find stock of 213598-2?
You can fill out our help required form which you can use to request a quote for 213598-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.